IC REG LINEAR 5V 50MA SC70-5 Product overview: TPS71550DCKRM3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550DCKRM3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA SC-70-5
IC REG LINEAR 5V 50MA SC-70-5
IC REG LINEAR 5V 50MA SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS71550DCKRM3 | 296-TPS71550DCKRM3DKR-ND |
| Product Name | 5V 50MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.0500 amps | 0.0500 amps |
| VIN | 24 volts | 24 volts |