Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)
24V 80mA LDO Linear Regulator, Low Iq, 1.2-15V Out, 670mV Dropout, 8-SON Product overview: TPS715A01DRBT-NM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 24V, 80mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 24V, 80mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A01DRBT-NM
IC REG LINEAR POS ADJ 80MA 8SON
IC REG LINEAR POS ADJ 80MA 8SON
LDO Voltage Regulators SGL OUTPUT LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS715A01DRBT-NM | 296-29498-6-ND | 776-TPS715A01DRBT-NM | TPS715A01DRBT-NM | TPS715A01DRBT-NM | TPS715A01DRBT-NM |
| Product Name | TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 24V 80mA 15V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 15 volts | 1.2 to 15 volts | 15 volts | 1.2 volts |