Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273152-TPS71818-33D
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS71818-33
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA ~ 250μA
PSRR: 63dB ~ 44dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): -, 0.4V @ 200mA
Alternative Parts (Cross-Reference): XC6415ECC4ER-G; XC6415DCC4ER-G; XC6415DDC4ER;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS71818-33DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71818-33DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
IC REG LIN 1.8V/3.3V 200MA 6WSON
LDO Voltage Regulators Dual,200mA Out,Lo Noise,Hi PSRR LDO
IC REG LIN 1.8V/3.3V 200MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71818-33DRVT | 1273152-TPS71818-33DRVT | 776-TPS71818-33DRVT | 296-24872-2-ND | TPS71818-33DRVT | TPS71818-33DRVT | TPS71818-33DRVT |
| Product Name | TPS71818-33 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71818-33DRVT | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 volts | 1.8 to 3.3 volts | 3.3 volts | 1.8 to 3.3 volts | 1.8 volts |