Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications 6-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Win Source Part Number: 1115977-TPS71701QDRV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 100 µA
Control Features: Enable
Voltage - Output (Max): 6.2V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.9V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 45dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-44039-1,296-440
Base Product Number: TPS717
Voltage Dropout (Max): 0.3V @ 150mA
Automotive 150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS71701QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71701QDRVRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71701QDRVRQ1 | 296-44039-6-ND | 1115977-TPS71701QDRVRQ1 | 776-TPS71701QDRVRQ1 | TPS71701QDRVRQ1 | TPS71701QDRVRQ1 | TPS71701QDRVRQ1 |
| Product Name | TPS717-Q1 Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SC70,SON,WSON | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | |||
| Special Features | Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 0.9000 to 5 volts | 0.9000 to 6.2 volts | 0.9000 volts | 0.9000 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |