Texas Instruments TPS72017 Single Output LDO, 350mA, Fixed (1.7V), Bias Pin TPS72017YZUT

Description
Single Output LDO, 350mA, Fixed (1.7V), Bias Pin 5-DSBGA -40 to 125
Request a Quote
Description
Single Output LDO, 350mA, Fixed (1.7V), Bias Pin 5-DSBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS72017YZUT is a low-dropout linear voltage regulator designed for high-performance applications, capable of delivering up to 350 mA of output current. It features a low quiescent current of 38 µA, making it suitable for power-sensitive applications. The device operates with an input voltage range of up to 4.5 V and has a maximum dropout voltage of 0.2 V at full load. It provides excellent load and line transient response, with a power supply rejection ratio (PSRR) ranging from 50 dB to 85 dB across a frequency range of 10 Hz to 1 MHz. The TPS72017YZUT includes built-in protection features such as overcurrent, overtemperature, and under-voltage lockout, ensuring reliable operation in various conditions. It is stable with a 2.2 µF output capacitor and supports a unique feature where the output can regulate under light loads when the input pin is left floating, which is beneficial for power-saving applications. The device is available in a compact 5-UFBGA package, making it ideal for handheld and portable devices. The operating temperature range is specified from -40°C to 125°C, ensuring versatility in different environments.

Datasheet Summary
Powered by GS/AI

The TPS72017YZUT is a low-dropout linear voltage regulator designed for high-performance applications, capable of delivering up to 350 mA of output current. It features a low quiescent current of 38 µA, making it suitable for power-sensitive applications. The device operates with an input voltage range of up to 4.5 V and has a maximum dropout voltage of 0.2 V at full load. It provides excellent load and line transient response, with a power supply rejection ratio (PSRR) ranging from 50 dB to 85 dB across a frequency range of 10 Hz to 1 MHz. The TPS72017YZUT includes built-in protection features such as overcurrent, overtemperature, and under-voltage lockout, ensuring reliable operation in various conditions. It is stable with a 2.2 µF output capacitor and supports a unique feature where the output can regulate under light loads when the input pin is left floating, which is beneficial for power-saving applications. The device is available in a compact 5-UFBGA package, making it ideal for handheld and portable devices. The operating temperature range is specified from -40°C to 125°C, ensuring versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
TPS72017 Single Output LDO, 350mA, Fixed (1.7V), Bias Pin - TPS72017YZUT - Texas Instruments
Dallas, TX, United States
TPS72017 Single Output LDO, 350mA, Fixed (1.7V), Bias Pin
TPS72017YZUT
TPS72017 Single Output LDO, 350mA, Fixed (1.7V), Bias Pin TPS72017YZUT
Single Output LDO, 350mA, Fixed (1.7V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.7V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
 - TPS72017YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.7V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.7V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72017YZUT - 798160-TPS72017YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72017YZUT
798160-TPS72017YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS72017YZUT 798160-TPS72017YZUT
Manufacturer: Texas Instruments Win Source Part Number: 798160-TPS72017YZUT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 350mA Family Name: TPS720 Output Voltage: 1.7V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 85dB ~ 50dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 5-DSBGA (1x1.37) Voltage Input MAX: 4.5V Voltage Dropout (Maximum): 0.2V @ 350mA Alternative Parts (Cross-Reference): ADP172ACBZ-1.65-R7; ADP172ACBZ-1.7-R7; RH1086BHK; TPS72017YZUR; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798160-TPS72017YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 350mA
Family Name: TPS720
Output Voltage: 1.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 4.5V
Voltage Dropout (Maximum): 0.2V @ 350mA
Alternative Parts (Cross-Reference): ADP172ACBZ-1.65-R7; ADP172ACBZ-1.7-R7; RH1086BHK; TPS72017YZUR;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 350mA 1.7V 1.1V LDO Voltage Regulator IC
776-TPS72017YZUT
Low-Power 350mA 1.7V 1.1V LDO Voltage Regulator IC 776-TPS72017YZUT
350mA LDO 1.7V Fixed Output, Low IQ, High PSRR, 1.1V VIN Product overview: TPS72017YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.7V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72017YZUT can be used for catalog matching and distributor lookup.

350mA LDO 1.7V Fixed Output, Low IQ, High PSRR, 1.1V VIN Product overview: TPS72017YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.7V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72017YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72017YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72017YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72017YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72017YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72017YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72017YZUT
IC REG LINEAR 1.7V 350MA 5DSBGA

IC REG LINEAR 1.7V 350MA 5DSBGA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72017YZUT
LDO Voltage Regulators TPS72017YZUT
LDO Voltage Regulators Sgl Output LDO 350mA Fixed

LDO Voltage Regulators Sgl Output LDO 350mA Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72017YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72017YZUT
PMIC - Voltage Regulators - Linear TPS72017YZUT
IC REG LINEAR 1.7V 350MA 5DSBGA

IC REG LINEAR 1.7V 350MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72017YZUT TPS72017YZUT 798160-TPS72017YZUT 776-TPS72017YZUT 296-TPS72017YZUTTR-ND TPS72017YZUT TPS72017YZUT TPS72017YZUT
Product Name TPS72017 Single Output LDO, 350mA, Fixed (1.7V), Bias Pin PMIC - PMIC - Voltage Regulators - Linear - TPS72017YZUT Low-Power 350mA 1.7V 1.1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA Other; DSBGA5 Other; 5-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details