Texas Instruments TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin TPS72018YZUR

Description
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin - TPS72018YZUR - Texas Instruments
Dallas, TX, United States
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin
TPS72018YZUR
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin TPS72018YZUR
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 350mA 1.1V LDO Voltage Regulator IC
776-TPS72018YZUR
1.8V 350mA 1.1V LDO Voltage Regulator IC 776-TPS72018YZUR
1.8V 350mA LDO, 1.1V-4.5V In, 50dB PSRR, 30uA IQ Product overview: TPS72018YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72018YZUR can be used for catalog matching and distributor lookup.

1.8V 350mA LDO, 1.1V-4.5V In, 50dB PSRR, 30uA IQ Product overview: TPS72018YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72018YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23778-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23778-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23778-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23778-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23778-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23778-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23778-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23778-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23778-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
 - TPS72018YZUR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72018YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72018YZUR
PMIC - Voltage Regulators - Linear TPS72018YZUR
IC REG LINEAR 1.8V 350MA 5DSBGA

IC REG LINEAR 1.8V 350MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72018YZUR
LDO Voltage Regulators TPS72018YZUR
LDO Voltage Regulators Sgl Output LDO 350mA Fixed

LDO Voltage Regulators Sgl Output LDO 350mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72018YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72018YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72018YZUR
IC REG LINEAR 1.8V 350MA 5DSBGA

IC REG LINEAR 1.8V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72018YZUR 776-TPS72018YZUR 296-23778-2-ND TPS72018YZUR TPS72018YZUR TPS72018YZUR TPS72018YZUR
Product Name TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 1.8V 350mA 1.1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-UFBGA, DSBGA Other; DSBGA5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24167RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details