Automotive 350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS72028QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72028QDRVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317152-TPS72028QDRV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 38 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43916-6,TPS72028
Base Product Number: TPS72028
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.2V @ 350mA
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Fixed Positive LDO Regulator, 2.8V, 0.2V Dropout, BICMOS, PDSO6
IC REG LINEAR 2.8V 350MA 6WSON
IC REG LINEAR 2.8V 350MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS72028QDRVRQ1 | 1317152-TPS72028QDRVRQ1 | 296-43916-6-ND | TPS72028QDRVRQ1 | TPS72028QDRVRQ1 | TPS72028QDRVRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Dropout Voltage | 2.00E-4 volts | 0.2000 volts | 0.2000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed |