Single Output LDO, 200mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 85
4.7V 200mA LDO Regulator, SOT-23-5 Product overview: TPS73047DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.7V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73047DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LINEAR 4.7V 200MA SOT23-5
LDO Voltage Regulators Sgl Output LDO 200mA Hi PSRR Lo Noise
IC REG LINEAR 4.7V 200MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73047DBVT | 776-TPS73047DBVT | 296-TPS73047DBVTCT-ND | TPS73047DBVT | TPS73047DBVT | TPS73047DBVT |
| Product Name | TPS73047 Single Output LDO, 200mA, Fixed(4.7V), High PSRR, Low Noise | 4.7V 200mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts |