Texas Instruments TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin TPS720105YZUT

Description
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin - TPS720105YZUT - Texas Instruments
Dallas, TX, United States
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin
TPS720105YZUT
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin TPS720105YZUT
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC
776-TPS720105YZUT
Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC 776-TPS720105YZUT
1.05V 350mA LDO, Low-IQ, High-PSRR, 1.1V-VIN Product overview: TPS720105YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720105YZUT can be used for catalog matching and distributor lookup.

1.05V 350mA LDO, Low-IQ, High-PSRR, 1.1V-VIN Product overview: TPS720105YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720105YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24627-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24627-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24627-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
 - TPS720105YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUT - 798158-TPS720105YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUT
798158-TPS720105YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUT 798158-TPS720105YZUT
Manufacturer: Texas Instruments Win Source Part Number: 798158-TPS720105YZUT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 350mA Family Name: TPS720 Output Voltage: 1.05V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 85dB ~ 50dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 5-DSBGA (1x1.37) Voltage Input MAX: 4.5V Voltage Dropout (Maximum): 0.2V @ 350mA Alternative Parts (Cross-Reference): ADP1712AUJZ-1.0; LDBL20D-11R; ADP1713AUJZ-1.0-R7; LD39020TPU10R; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798158-TPS720105YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 350mA
Family Name: TPS720
Output Voltage: 1.05V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 4.5V
Voltage Dropout (Maximum): 0.2V @ 350mA
Alternative Parts (Cross-Reference): ADP1712AUJZ-1.0; LDBL20D-11R; ADP1713AUJZ-1.0-R7; LD39020TPU10R;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS720105YZUT
LDO Voltage Regulators TPS720105YZUT
LDO Voltage Regulators Sgl Out LDO 350mA Fixed Bias Pin

LDO Voltage Regulators Sgl Out LDO 350mA Fixed Bias Pin

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS720105YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS720105YZUT
PMIC - Voltage Regulators - Linear TPS720105YZUT
IC REG LINEAR 1.05V 350MA 5DSBGA

IC REG LINEAR 1.05V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS720105YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS720105YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS720105YZUT
IC REG LINEAR 1.05V 350MA 5DSBGA

IC REG LINEAR 1.05V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS720105YZUT 776-TPS720105YZUT 296-24627-2-ND TPS720105YZUT 798158-TPS720105YZUT TPS720105YZUT TPS720105YZUT TPS720105YZUT
Product Name TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SON Other; 6-UFBGA, DSBGA Other; DSBGA5 Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.05 volts 1.05 volts 1.05 volts 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25071DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details