Texas Instruments TPS728185295 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin TPS728185295YZUR

Description
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS728185295 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin - TPS728185295YZUR - Texas Instruments
Dallas, TX, United States
TPS728185295 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin
TPS728185295YZUR
TPS728185295 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin TPS728185295YZUR
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin 5-DSBGA -40 to 125

Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40949-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40949-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40949-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS728185295YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS728185295YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS728185295YZUR
IC REG LIN 1.85/2.95V 5DSBGA

IC REG LIN 1.85/2.95V 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS728185295YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS728185295YZUR
PMIC - Voltage Regulators - Linear TPS728185295YZUR
IC REG LIN 1.85/2.95V 5DSBGA

IC REG LIN 1.85/2.95V 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS728185295YZUR
LDO Voltage Regulators TPS728185295YZUR
LDO Voltage Regulators Sgl Output LDO,200mA Dual Level Fixed

LDO Voltage Regulators Sgl Output LDO,200mA Dual Level Fixed

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS728185295YZUR 296-40949-2-ND TPS728185295YZUR TPS728185295YZUR TPS728185295YZUR
Product Name TPS728185295 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 2.95V) with Vset Pin Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Input Overcurrent Protection Enable
Output Voltage 1.85 to 2.95 volts 1.85 to 2.95 volts 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details