Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
1A 1.8V LDO, 210mV Dropout, Power Good, SOT-223 Product overview: TPS72618DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72618DCQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273199-TPS72618DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Maximum Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TPS72618
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.32V at 1A
Current - Quiescent (Iq): 120μA
IC REG LINEAR 1.8V 1A SOT223-6
LDO Voltage Regulators Low Input Voltage Any Cap 1A
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72618DCQ | 296-34640-5-ND | 776-TPS72618DCQ | 1273199-TPS72618DCQ | TPS72618DCQ | TPS72618DCQ |
| Product Name | TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 1.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |