250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 100867-TPS72711YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
1.1V 250mA LDO Regulator, 9uA IQ, 5.5V In, 1% Acc, SMT Product overview: TPS72711YFFR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 250mA, 9uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 250mA, 9uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72711YFFR can be used for catalog matching and distributor lookup.
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
LDO Voltage Regulators 250mA,Ultra-Low IQ Fast Trans Resp
IC REG LINEAR 1.1V 250MA 4DSBGA
IC REG LINEAR 1.1V 250MA 4DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72711YFFR | 296-27547-2-ND | 100867-TPS72711YFFR | 776-TPS72711YFFR | TPS72711YFFR | TPS72711YFFR | TPS72711YFFR | TPS72711YFFR |
| Product Name | TPS72711 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS72711YFFR | 1.1V 250mA 9uA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; 4-UFBGA, DSBGA | Other; 4-DSBGA (1x1) | Other; DSBGA4 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |