Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS71828-30DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71828-30DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 798154-TPS71828-30DR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS71828
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA ~ 250μA
PSRR: 63dB ~ 44dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.4V @ 200mA, 0.4V @ 200mA
Alternative Parts (Cross-Reference): XC6415FB70ER; XC6415AA70ER-G ; XC6415EE70ER; XC6415FB70ER-G;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC REG LIN 2.8V/3V 200MA 6WSON
LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR
IC REG LIN 2.8V/3V 200MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71828-30DRVT | 776-TPS71828-30DRVT | 296-TPS71828-30DRVTCT-ND | 798154-TPS71828-30DRVT | TPS71828-30DRVT | TPS71828-30DRVT | TPS71828-30DRVT |
| Product Name | TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71828-30DRVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.8 volts | 3 volts | 2.8 to 3 volts | 2.8 to 3 volts | 2.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |