Texas Instruments TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise TPS73028DBVRG4

Description
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise - TPS73028DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise
TPS73028DBVRG4
TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise TPS73028DBVRG4
Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73028DBVRG4 - 1273226-TPS73028DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73028DBVRG4
1273226-TPS73028DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73028DBVRG4 1273226-TPS73028DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273226-TPS73028DBVR G4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 68dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: TPS73028 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.21V at 200mA Current - Quiescent (Iq): 250μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273226-TPS73028DBVRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TPS73028
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.21V at 200mA
Current - Quiescent (Iq): 250μA

Buy Now
Singapore, Singapore
2.8V 200mA SOT-23 LDO Voltage Regulator IC
776-TPS73028DBVRG4
2.8V 200mA SOT-23 LDO Voltage Regulator IC 776-TPS73028DBVRG4
2.8V 200mA LDO Regulator, SOT-23-5 Product overview: TPS73028DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73028DBVRG4 can be used for catalog matching and distributor lookup.

2.8V 200mA LDO Regulator, SOT-23-5 Product overview: TPS73028DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73028DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73028DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73028DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73028DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73028DBVRG4
LDO Voltage Regulators TPS73028DBVRG4
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73028DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73028DBVRG4
PMIC - Voltage Regulators - Linear TPS73028DBVRG4
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73028DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73028DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73028DBVRG4
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73028DBVRG4 1273226-TPS73028DBVRG4 776-TPS73028DBVRG4 TPS73028DBVRG4-ND TPS73028DBVRG4 TPS73028DBVRG4 TPS73028DBVRG4
Product Name TPS73028 Single Output LDO, 200mA, Fixed(2.8V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS73028DBVRG4 2.8V 200mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details