80-mA, 3-V Output, High Input-Voltage (up to 24V) LDO Voltage Regulator in SON 6-SON -40 to 85
3V LDO Regulator, 80mA, 24V In, 3uA IQ, 6-WSON Product overview: TPS715A30DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A30DRVR can be used for catalog matching and distributor lookup.
TPS715A 24-V, 80-mA, Low Iq, Low-Dropout Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
IC REG LINEAR 3V 80MA 6WSON
IC REG LINEAR 3V 80MA 6WSON
LDO Voltage Regulators 80mA,3V Out,Hi Input Vltg LDO Vltg Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS715A30DRVR | 776-TPS715A30DRVR | TPS715A30DRVR | 296-30219-2-ND | TPS715A30DRVR | TPS715A30DRVR | TPS715A30DRVR |
| Product Name | TPS715A30 80-mA, 3-V Output, High Input-Voltage (up to 24V) LDO Voltage Regulator in SON | 3V 80mA 24V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed | ||||
| Package Type | Other; SON | Other; SON | Other; WSON6 | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts |