Single Output LDO, 350mA, Fixed (0.9V), Bias Pin 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798157-TPS72009YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 350mA
Family Name: TPS720
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 4.5V
Voltage Dropout (Maximum): 0.2V @ 350mA
Alternative Parts (Cross-Reference): MAX1976AETA090-T; MAX1963AEZT090; MAX1963AEZT090+; MAX1963AEZT090-T;
Introduction Date: August 15, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
Fixed Positive LDO Regulator, 0.9V, 0.2V Dropout, BICMOS
350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: TPS72009YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72009YZUT can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.9V 350MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO 350mA Fixed Bias Pin
IC REG LINEAR 0.9V 350MA 5DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72009YZUT | 798157-TPS72009YZUT | 296-TPS72009YZUTTR-ND | TPS72009YZUT | 776-TPS72009YZUT | TPS72009YZUT | TPS72009YZUT | TPS72009YZUT |
| Product Name | TPS72009 Single Output LDO, 350mA, Fixed (0.9V), Bias Pin | PMIC - PMIC - Voltage Regulators - Linear - TPS72009YZUT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; 5-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; DSBGA5 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |