Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1x1.5)
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, BICMOS, PBGA6
Manufacturer: Texas Instruments
Win Source Part Number: 1112775-TPS71828-28Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA (1x1.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Dual 2.8V 200mA LDO Regulator, 6.5V In, 44dB PSRR, SMT Product overview: TPS71828-28YZCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71828-28YZCR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 200MA 6DSBGA
IC REG LINEAR 2.8V 200MA 6DSBGA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-22986-2-ND | TPS71828-28YZCR | 1112775-TPS71828-28YZCR | 776-TPS71828-28YZCR | TPS71828-28YZCR | TPS71828-28YZCR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71828-28YZCR | Dual 2.8V 200mA 6.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-UFBGA, DSBGA | Other; BGA6 | Other; 6-DSBGA (1x1.5) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |