Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72215DBVRG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72215DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72215DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72215DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVRG4 - 1112809-TPS72215DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVRG4
1112809-TPS72215DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVRG4 1112809-TPS72215DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112809-TPS72215DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.1V @ 50mA Operating Supply Current: 120μA to 550μA PSRR: 48dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112809-TPS72215DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 120μA to 550μA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.5V 50MA SOT23 Voltage Regulator IC
776-TPS72215DBVRG4
1.5V 50MA SOT23 Voltage Regulator IC 776-TPS72215DBVRG4
IC REG LINEAR 1.5V 50MA SOT23-5 Product overview: TPS72215DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72215DBVRG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 50MA SOT23-5 Product overview: TPS72215DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72215DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72215DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72215DBVRG4
PMIC - Voltage Regulators - Linear TPS72215DBVRG4
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72215DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72215DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72215DBVRG4
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72215DBVRG4-ND 1112809-TPS72215DBVRG4 776-TPS72215DBVRG4 TPS72215DBVRG4 TPS72215DBVRG4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVRG4 1.5V 50MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data