Texas Instruments TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71701DCKT

Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise - TPS71701DCKT - Texas Instruments
Dallas, TX, United States
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise
TPS71701DCKT
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71701DCKT
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27042-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27042-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27042-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27042-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27042-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27042-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27042-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27042-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27042-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
150mA 6.5V 50uA LDO Voltage Regulator IC
776-TPS71701DCKT
150mA 6.5V 50uA LDO Voltage Regulator IC 776-TPS71701DCKT
150mA LDO, 6.5V In, 3% Acc, 50uA IQ, SC-50 Product overview: TPS71701DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 6.5V, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 6.5V, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71701DCKT can be used for catalog matching and distributor lookup.

150mA LDO, 6.5V In, 3% Acc, 50uA IQ, SC-50 Product overview: TPS71701DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 6.5V, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 6.5V, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71701DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71701DCKT - 1112740-TPS71701DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71701DCKT
1112740-TPS71701DCKT
PMIC - PMIC - Voltage Regulators - Linear - TPS71701DCKT 1112740-TPS71701DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1112740-TPS71701DCKT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Current Limit Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 100μA PSRR: 70dB to 45dB (100Hz to 1MHz) Maximum Output Voltage: 6.2V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112740-TPS71701DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Current Limit
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Maximum Output Voltage: 6.2V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71701DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71701DCKT
PMIC - Voltage Regulators - Linear TPS71701DCKT
IC REG LIN POS ADJ 150MA SC70-5

IC REG LIN POS ADJ 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71701DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71701DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71701DCKT
IC REG LIN POS ADJ 150MA SC70-5

IC REG LIN POS ADJ 150MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71701DCKT
LDO Voltage Regulators TPS71701DCKT
LDO Voltage Regulators Lo Noise Hi-BW PSRR LDO 150mA Linear Reg

LDO Voltage Regulators Lo Noise Hi-BW PSRR LDO 150mA Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71701DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71701DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71701DCKT
IC REG LIN POS ADJ 150MA SC70-5

IC REG LIN POS ADJ 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71701DCKT 296-27042-1-ND 776-TPS71701DCKT 1112740-TPS71701DCKT TPS71701DCKT TPS71701DCKT TPS71701DCKT TPS71701DCKT
Product Name TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150mA 6.5V 50uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71701DCKT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SC70,SON,WSON Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Enable, Current Limit Enable
Output Voltage 0.9000 to 5 volts 0.9000 to 6.2 volts 6.2 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details