Texas Instruments TPS72730 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72730YFFT

Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72730 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS72730YFFT - Texas Instruments
Dallas, TX, United States
TPS72730 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS72730YFFT
TPS72730 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72730YFFT
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS72730YFFT
Low-Power Voltage Regulator IC 776-TPS72730YFFT
250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72730YFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72730YFFT can be used for catalog matching and distributor lookup.

250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72730YFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72730YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354097-TPS72730YFFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354097-TPS72730YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354097-TPS72730YFFT
Win Source Part Number: 1354097-TPS72730YFFT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-UFBGA, DSBGA Supplier Device Package: 4-DSBGA (1x1) Base Product Number: TPS72730 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 130 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Voltage Dropout (Max): 0.2V @ 200mA Current - Output: 250mA Current - Quiescent (Iq): 110 µA PSRR: 85dB ~ 45dB (10Hz ~ 1MHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Win Source Part Number: 1354097-TPS72730YFFT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UFBGA, DSBGA
Supplier Device Package: 4-DSBGA (1x1)
Base Product Number: TPS72730
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 130 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.2V @ 200mA
Current - Output: 250mA
Current - Quiescent (Iq): 110 µA
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72730YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72730YFFTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72730YFFTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72730YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72730YFFTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72730YFFTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72730YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72730YFFTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72730YFFTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72730YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72730YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72730YFFT
IC REG LINEAR 3V 250MA 4DSBGA

IC REG LINEAR 3V 250MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72730YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72730YFFT
PMIC - Voltage Regulators - Linear TPS72730YFFT
IC REG LINEAR 3V 250MA 4DSBGA

IC REG LINEAR 3V 250MA 4DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72730YFFT
LDO Voltage Regulators TPS72730YFFT
LDO Voltage Regulators 250mA,Ultra-Lo IQ Fast Trans Resp,RF

LDO Voltage Regulators 250mA,Ultra-Lo IQ Fast Trans Resp,RF

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72730YFFT 776-TPS72730YFFT 1354097-TPS72730YFFT 296-TPS72730YFFTCT-ND TPS72730YFFT TPS72730YFFT TPS72730YFFT
Product Name TPS72730 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,WSON Other; Tape & Reel Other; 4-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data