Texas Instruments TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current TPS7301QP

Description
Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote
Description
Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS7301QP is a low-dropout (LDO) voltage regulator designed for applications requiring a programmable output voltage ranging from 1.2 V to 9.75 V. It features an integrated delayed reset function, which is useful for microprocessor systems to manage undervoltage conditions. The device can deliver an output current of up to 500 mA and has a low dropout voltage, with a maximum of 35 mV at 100 mA output current. The quiescent current is low, typically 340 µA, and it can enter a sleep mode, reducing the current to a maximum of 0.5 mA. The TPS7301QP is available in multiple package options, including PDIP and TSSOP, making it suitable for various space-constrained applications. Output voltage tolerance is specified at 2% over the full range of load, line, and temperature for fixed-output versions. This product is ideal for battery-powered systems due to its low power consumption and efficient performance.

Datasheet Summary
Powered by GS/AI

The TPS7301QP is a low-dropout (LDO) voltage regulator designed for applications requiring a programmable output voltage ranging from 1.2 V to 9.75 V. It features an integrated delayed reset function, which is useful for microprocessor systems to manage undervoltage conditions. The device can deliver an output current of up to 500 mA and has a low dropout voltage, with a maximum of 35 mV at 100 mA output current. The quiescent current is low, typically 340 µA, and it can enter a sleep mode, reducing the current to a maximum of 0.5 mA. The TPS7301QP is available in multiple package options, including PDIP and TSSOP, making it suitable for various space-constrained applications. Output voltage tolerance is specified at 2% over the full range of load, line, and temperature for fixed-output versions. This product is ideal for battery-powered systems due to its low power consumption and efficient performance.

Suppliers

Company
Product
Description
Supplier Links
TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current - TPS7301QP - Texas Instruments
Dallas, TX, United States
TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current
TPS7301QP
TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current TPS7301QP
Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Buy Now Datasheet
Electronic Wholesale - TPS7301QP - 1273222-TPS7301QP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS7301QP
1273222-TPS7301QP
Electronic Wholesale - TPS7301QP 1273222-TPS7301QP
Manufacturer: Texas Instruments Win Source Part Number: 1273222-TPS7301QP Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C PSRR: 68dB (100Hz) Maximum Output Voltage: 9.75V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Maximum Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: TPS7301 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.21V at 200mA

Manufacturer: Texas Instruments
Win Source Part Number: 1273222-TPS7301QP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (100Hz)
Maximum Output Voltage: 9.75V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TPS7301
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.21V at 200mA

Buy Now
Singapore, Singapore
500mA 10V 9.7V LDO Voltage Regulator IC
776-TPS7301QP
500mA 10V 9.7V LDO Voltage Regulator IC 776-TPS7301QP
500mA LDO, 10V In, 9.7V Out, Adj, Power Good, 8-PDIP Product overview: TPS7301QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 9.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 9.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7301QP can be used for catalog matching and distributor lookup.

500mA LDO, 10V In, 9.7V Out, Adj, Power Good, 8-PDIP Product overview: TPS7301QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 9.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 9.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7301QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2660-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2660-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2660-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-PDIP

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-PDIP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7301QP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7301QP
PMIC - Voltage Regulators - Linear TPS7301QP
IC REG LINEAR POS ADJ 500MA 8DIP

IC REG LINEAR POS ADJ 500MA 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7301QP
LDO Voltage Regulators TPS7301QP
LDO Voltage Regulators Lowest Dropout PMOS

LDO Voltage Regulators Lowest Dropout PMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7301QP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7301QP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7301QP
IC REG LINEAR POS ADJ 500MA 8DIP

IC REG LINEAR POS ADJ 500MA 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7301QP 1273222-TPS7301QP 776-TPS7301QP 296-2660-5-ND TPS7301QP TPS7301QP TPS7301QP
Product Name TPS7301 Single Output LDO, 500mA, Adj.(1.2 to 9.75V), Integrated SVS, Low Quiescent Current Electronic Wholesale - TPS7301QP 500mA 10V 9.7V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; PDIP,SOIC,TSSOP DIP; Other; 8-DIP Other; P DIP; Other; "8-DIP (0.300"", 7.62mm)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 9.7 volts 9.75 volts 9.75 volts 1.2 to 9.75 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722901QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details