Texas Instruments TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin TPS720105YZUR

Description
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin - TPS720105YZUR - Texas Instruments
Dallas, TX, United States
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin
TPS720105YZUR
TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin TPS720105YZUR
Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.05V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
 - TPS720105YZUR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUR - 1112793-TPS720105YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUR
1112793-TPS720105YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUR 1112793-TPS720105YZUR
Manufacturer: Texas Instruments Win Source Part Number: 1112793-TPS720105YZU R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.05V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112793-TPS720105YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.05V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS720105YZURTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS720105YZURTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS720105YZURTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS720105YZURDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS720105YZURDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS720105YZURDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS720105YZURCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS720105YZURCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS720105YZURCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC
776-TPS720105YZUR
Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC 776-TPS720105YZUR
1.05V LDO, 350mA, 1.1V In, Low IQ, 5-DSBGA Product overview: TPS720105YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720105YZUR can be used for catalog matching and distributor lookup.

1.05V LDO, 350mA, 1.1V In, Low IQ, 5-DSBGA Product overview: TPS720105YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720105YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS720105YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS720105YZUR
PMIC - Voltage Regulators - Linear TPS720105YZUR
IC REG LINEAR 1.05V 350MA 5DSBGA

IC REG LINEAR 1.05V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS720105YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS720105YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS720105YZUR
IC REG LINEAR 1.05V 350MA 5DSBGA

IC REG LINEAR 1.05V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS720105YZUR TPS720105YZUR 1112793-TPS720105YZUR 296-TPS720105YZURTR-ND 776-TPS720105YZUR TPS720105YZUR TPS720105YZUR
Product Name TPS720105 Single Output LDO, 350mA, Fixed (1.05V), Bias Pin PMIC - PMIC - Voltage Regulators - Linear - TPS720105YZUR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 1.05V 350mA 1.1V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SON Other; DSBGA5 Other; 5-DSBGA (1x1.37) Other; 6-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.05 volts 1.05 volts 1.05 volts 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data