Texas Instruments TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin TPS72011YZUT

Description
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin - TPS72011YZUT - Texas Instruments
Dallas, TX, United States
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin
TPS72011YZUT
TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin TPS72011YZUT
Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72011YZUT - 1112797-TPS72011YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72011YZUT
1112797-TPS72011YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS72011YZUT 1112797-TPS72011YZUT
Manufacturer: Texas Instruments Win Source Part Number: 1112797-TPS72011YZUT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.1V Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112797-TPS72011YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72011YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72011YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72011YZUTTR-ND
IC REG LINEAR 1.1V 350MA 5-DSBGA

IC REG LINEAR 1.1V 350MA 5-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72011YZUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72011YZUTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72011YZUTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72011YZUTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72011YZUTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72011YZUTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.1V 350mA LDO Voltage Regulator IC
776-TPS72011YZUT
Low-Power 1.1V 350mA LDO Voltage Regulator IC 776-TPS72011YZUT
1.1V 350mA LDO Voltage Regulator, Low IQ, High PSRR Product overview: TPS72011YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.1V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.1V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72011YZUT can be used for catalog matching and distributor lookup.

1.1V 350mA LDO Voltage Regulator, Low IQ, High PSRR Product overview: TPS72011YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.1V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.1V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72011YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS72011YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.1V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.1V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72011YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72011YZUT
PMIC - Voltage Regulators - Linear TPS72011YZUT
IC REG LINEAR 1.1V 350MA 5DSBGA

IC REG LINEAR 1.1V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72011YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72011YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72011YZUT
IC REG LINEAR 1.1V 350MA 5DSBGA

IC REG LINEAR 1.1V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72011YZUT 1112797-TPS72011YZUT 296-TPS72011YZUTTR-ND 776-TPS72011YZUT TPS72011YZUT TPS72011YZUT TPS72011YZUT
Product Name TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin PMIC - PMIC - Voltage Regulators - Linear - TPS72011YZUT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 1.1V 350mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SON Other; 5-DSBGA (1x1.37) Other; 6-UFBGA, DSBGA Other; DSBGA5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details