Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 055800-TPS71550DCKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
5V 50mA LDO Regulator, 24V In, 3.2uA IQ, SOT-5 Product overview: TPS71550DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550DCKRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA SC70-5
IC REG LINEAR 5V 50MA SC70-5
LDO Voltage Regulators 50-mA 5.0-V High Input Voltage
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71550DCKRG4 | 296-35992-1-ND | 055800-TPS71550DCKRG4 | 776-TPS71550DCKRG4 | TPS71550DCKRG4 | TPS71550DCKRG4 | TPS71550DCKRG4 |
| Product Name | TPS71550 Single Output LDO, 50mA, Fixed(5.0V), High Input Voltage, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71550DCKRG4 | 5V 50mA 24V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | Other; SOT-5 | SC-70 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |