Texas Instruments TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output TPS7201QDRG4

Description
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output - TPS7201QDRG4 - Texas Instruments
Dallas, TX, United States
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output
TPS7201QDRG4
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output TPS7201QDRG4
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7201QDRG4 - 1112802-TPS7201QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7201QDRG4
1112802-TPS7201QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS7201QDRG4 1112802-TPS7201QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112802-TPS7201QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Maximum Output Voltage: 9.75V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112802-TPS7201QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Maximum Output Voltage: 9.75V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7201QDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7201QDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7201QDRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
250mA 10V SOIC LDO Voltage Regulator IC
776-TPS7201QDRG4
250mA 10V SOIC LDO Voltage Regulator IC 776-TPS7201QDRG4
250mA LDO, 10V In, Adj Out, Power Good, 8-SOIC Product overview: TPS7201QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7201QDRG4 can be used for catalog matching and distributor lookup.

250mA LDO, 10V In, Adj Out, Power Good, 8-SOIC Product overview: TPS7201QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7201QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7201QDRG4
LDO Voltage Regulators TPS7201QDRG4
LDO Voltage Regulators Micropower PMOS Adjustable

LDO Voltage Regulators Micropower PMOS Adjustable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7201QDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7201QDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7201QDRG4
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7201QDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7201QDRG4
PMIC - Voltage Regulators - Linear TPS7201QDRG4
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7201QDRG4 1112802-TPS7201QDRG4 TPS7201QDRG4-ND 776-TPS7201QDRG4 TPS7201QDRG4 TPS7201QDRG4 TPS7201QDRG4
Product Name TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS7201QDRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 10V SOIC LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; PDIP,SOIC,TSSOP SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 9.75 volts 1.2 volts 1.2 to 9.75 volts 9.75 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details