200mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
1.85V LDO 250mA 5.5V In, 110uA IQ, 1% Acc, SMT Product overview: TPS727185YFFR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS727185YFFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1101066-TPS727185YFF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 130 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.85V
Package / Case: 4-UFBGA, DSBGA
Supplier Device Package: 4-DSBGA (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS72730YFFR; TPS72719YFFR; TPS72715YFFR; NCP114AMX180TCG; NCP114AMX120TCG; NCP114AMX330TCG;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27918-1-ND,296-
Base Product Number: TPS727185
Voltage Dropout (Max): 0.2V @ 200mA
LDO Voltage Regulators 200mAUltralow IQ Fast Trans RespRF
IC REG LINEAR 1.85V 250MA 4DSBGA
IC REG LINEAR 1.85V 250MA 4DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS727185YFFR | 296-27918-2-ND | 776-TPS727185YFFR | 1101066-TPS727185YFFR | TPS727185YFFR | TPS727185YFFR | TPS727185YFFR |
| Product Name | TPS727185 200mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.85V 250mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 4-UFBGA, DSBGA | Other; Tape & Reel | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |