80-mA, 3-V Output, High Input-Voltage (up to 24V) LDO Voltage Regulator in SON 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112735-TPS715A30DRV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.12V @ 80mA
Operating Supply Current: 4.2μA to 5.8μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
3V LDO, 80mA, 24V In, 670mV Dropout, 3uA IQ, SON Product overview: TPS715A30DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A30DRVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 80MA 6WSON
IC REG LINEAR 3V 80MA 6WSON
LDO Voltage Regulators 80mA,3V Out,Hi Input Vltg LDO Vltg Reg
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS715A30DRVT | 1112735-TPS715A30DRVT | 296-30261-1-ND | 776-TPS715A30DRVT | TPS715A30DRVT | TPS715A30DRVT | TPS715A30DRVT |
| Product Name | TPS715A30 80-mA, 3-V Output, High Input-Voltage (up to 24V) LDO Voltage Regulator in SON | PMIC - PMIC - Voltage Regulators - Linear - TPS715A30DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 80mA 24V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | |||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |