Texas Instruments TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72719YFFR

Description
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS72719YFFR - Texas Instruments
Dallas, TX, United States
TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS72719YFFR
TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72719YFFR
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72719YFFR - 120188-TPS72719YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72719YFFR
120188-TPS72719YFFR
PMIC - PMIC - Voltage Regulators - Linear - TPS72719YFFR 120188-TPS72719YFFR
Manufacturer: Texas Instruments Win Source Part Number: 120188-TPS72719YFFR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSBGA (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.9V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 110μA to 130μA PSRR: 85dB to 45dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120188-TPS72719YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.9V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34912-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34912-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34912-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS72719YFFR
Low-Power Voltage Regulator IC 776-TPS72719YFFR
250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72719YFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72719YFFR can be used for catalog matching and distributor lookup.

250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72719YFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72719YFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72719YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72719YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72719YFFR
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72719YFFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72719YFFR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72719YFFR
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72719YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72719YFFR
PMIC - Voltage Regulators - Linear TPS72719YFFR
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72719YFFR
LDO Voltage Regulators TPS72719YFFR
LDO Voltage Regulators 250mA,Ultra-Lo IQ Fast Trans Resp,RF

LDO Voltage Regulators 250mA,Ultra-Lo IQ Fast Trans Resp,RF

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72719YFFR 120188-TPS72719YFFR 296-34912-2-ND 776-TPS72719YFFR TPS72719YFFR TPS72719YFFR TPS72719YFFR TPS72719YFFR
Product Name TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS72719YFFR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DSBGA,WSON Other; 4-DSBGA (1x1) Other; 4-UFBGA, DSBGA Other; 4-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24155RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details