Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.85V) with Vset Pin 6-SON -40 to 125
LDO Regulator 3.3V/1.85V 200mA Low-IQ 6-WSON Product overview: TPS728330185DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728330185DRVT
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
LDO Voltage Regulators Sgl Out LDO,200mA Dual Level Fixed
IC REG LINEAR 3.3V/1.85V 6WSON
IC REG LINEAR 3.3V/1.85V 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS728330185DRVT | 776-TPS728330185DRVT | 296-TPS728330185DRVTTR-ND | TPS728330185DRVT | TPS728330185DRVT | TPS728330185DRVT |
| Product Name | TPS728330185 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.85V) with Vset Pin | Low-Power 3.3V 1.85V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed | |||
| Package Type | Other; SON | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.85 to 3.3 volts | 1.85 volts | 1.85 to 3.3 volts | 3.3 volts |