Texas Instruments TPS72750 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72750YFFR

Description
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72750 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS72750YFFR - Texas Instruments
Dallas, TX, United States
TPS72750 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS72750YFFR
TPS72750 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72750YFFR
250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72750YFFR - 1273215-TPS72750YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72750YFFR
1273215-TPS72750YFFR
PMIC - PMIC - Voltage Regulators - Linear - TPS72750YFFR 1273215-TPS72750YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1273215-TPS72750YFFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS72728 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 130μA PSRR: 85dB ~ 45dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (1x1) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): MAX8877EZK50; NCP160AFCT500T2G; NCP160BFCT500T2G; Introduction Date: January 19, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273215-TPS72750YFFR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS72728
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 130μA
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-DSBGA (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): MAX8877EZK50; NCP160AFCT500T2G; NCP160BFCT500T2G;
Introduction Date: January 19, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 250mA 110uA LDO Voltage Regulator IC
776-TPS72750YFFR
5V 250mA 110uA LDO Voltage Regulator IC 776-TPS72750YFFR
5V LDO 250mA, 110uA IQ, 163mV Dropout, 5.5V In Product overview: TPS72750YFFR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 110uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 110uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72750YFFR can be used for catalog matching and distributor lookup.

5V LDO 250mA, 110uA IQ, 163mV Dropout, 5.5V In Product overview: TPS72750YFFR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 110uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 110uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72750YFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40947-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40947-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40947-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72750YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72750YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72750YFFR
IC REG LINEAR 5V 250MA 4DSBGA

IC REG LINEAR 5V 250MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72750YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72750YFFR
PMIC - Voltage Regulators - Linear TPS72750YFFR
IC REG LINEAR 5V 250MA 4DSBGA

IC REG LINEAR 5V 250MA 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72750YFFR 1273215-TPS72750YFFR 776-TPS72750YFFR 296-40947-2-ND TPS72750YFFR TPS72750YFFR
Product Name TPS72750 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS72750YFFR 5V 250mA 110uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA Other; 4-UFBGA, DSBGA Other; 4-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details