Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
200mA LDO, 2.7-5.5V In, 1.2-5.5V Out, 120mV Dropout, SOT-23 Product overview: TPS73001DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73001DBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273218-TPS73001DBVR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (100Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, RF Communications, Audio, Consumer Electronics, Wireless, Portable Devices
Family Part Number: TPS73001
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.21V at 200mA
Current - Quiescent (Iq): 250μA
IC REG LIN POS ADJ 200MA SOT23-6
IC REG LIN POS ADJ 200MA SOT23-6
IC REG LIN POS ADJ 200MA SOT23-6
LDO Voltage Regulators High PSRR RF 200-mA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73001DBVRG4 | TPS73001DBVRG4-ND | 776-TPS73001DBVRG4 | 1273218-TPS73001DBVRG4 | TPS73001DBVRG4 | TPS73001DBVRG4 | TPS73001DBVRG4 | TPS73001DBVRG4 |
| Product Name | TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVRG4 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.22 to 5.5 volts | 5.5 volts | 5.5 volts | 1.22 volts | 1.22 volts |