Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-DSBGA -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA
2.5V 200mA LDO Regulator, 5.5V In, 170uA Iq, 2% Acc Product overview: TPS73025YZQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73025YZQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112882-TPS73025YZQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA NanoStar
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators High PSRR RF 200-mA
IC REG LINEAR 2.5V 200MA 5DSBGA
IC REG LINEAR 2.5V 200MA 5DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73025YZQR | TPS73025YZQR-ND | 776-TPS73025YZQR | 1112882-TPS73025YZQR | TPS73025YZQR | TPS73025YZQR | TPS73025YZQR |
| Product Name | TPS73025 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 200mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73025YZQR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | Other; 5-UFBGA, DSBGA | Other; 5-DSBGA NanoStar | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |