Single Output LDO, 200mA, Dual Level Fixed (1.2V or 1.5V) with Vset Pin 6-SON -40 to 125
LDO Regulator 1.2V/1.5V 0.2A 6-Pin WSON EP SMT Product overview: TPS728120150DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728120150DRVR
Manufacturer: Texas Instruments
Win Source Part Number: 1273216-TPS728120150
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS728120150
Output Voltage: 1.2V, 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 120μA
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.4V @ 200mA
Alternative Parts (Cross-Reference): S-1131B15PD-N4ATFS; MIC5259-1.5YML; S-1131B15PD-N4A-TFG;
Introduction Date: September 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
IC REG LIN 1.2V/1.5V 200MA 6WSON
LDO Voltage Regulators Sgl Output LDO,200mA Dual Level Fixed
IC REG LIN 1.2V/1.5V 200MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS728120150DRVR | 776-TPS728120150DRVR | 1273216-TPS728120150DRVR | 296-TPS728120150DRVRTR-ND | TPS728120150DRVR | TPS728120150DRVR | TPS728120150DRVR |
| Product Name | TPS728120150 Single Output LDO, 200mA, Dual Level Fixed (1.2V or 1.5V) with Vset Pin | 1.2V 1.5V 0.2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS728120150DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON | Other; WSON EP | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 volts |