Texas Instruments TPS728175295 Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin TPS728175295YZUR

Description
Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS728175295 Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin
TPS728175295YZUR
TPS728175295 Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin TPS728175295YZUR
Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin 5-DSBGA -40 to 125

Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS728175295YZUR - 1112870-TPS728175295YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS728175295YZUR
1112870-TPS728175295YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS728175295YZUR 1112870-TPS728175295YZUR
Manufacturer: Texas Instruments Win Source Part Number: 1112870-TPS728175295 YZUR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.75V, 2.95V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 80μA to 120μA PSRR: 65dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112870-TPS728175295YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.75V, 2.95V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 80μA to 120μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.95V 200mA 6.5V LDO Voltage Regulator IC
776-TPS728175295YZUR
2.95V 200mA 6.5V LDO Voltage Regulator IC 776-TPS728175295YZUR
2.95V LDO 200mA, 2.7-6.5V In, 80uA IQ, SMT Product overview: TPS728175295YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.95V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.95V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728175295YZUR can be used for catalog matching and distributor lookup.

2.95V LDO 200mA, 2.7-6.5V In, 80uA IQ, SMT Product overview: TPS728175295YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.95V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.95V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728175295YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40948-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40948-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40948-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS728175295YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS728175295YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS728175295YZUR
IC REG LIN 1.75/2.95V 5DSBGA

IC REG LIN 1.75/2.95V 5DSBGA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS728175295YZUR
LDO Voltage Regulators TPS728175295YZUR
LDO Voltage Regulators Sgl Output LDO 200mA Dual Level Fixed

LDO Voltage Regulators Sgl Output LDO 200mA Dual Level Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS728175295YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS728175295YZUR
PMIC - Voltage Regulators - Linear TPS728175295YZUR
IC REG LIN 1.75/2.95V 5DSBGA

IC REG LIN 1.75/2.95V 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS728175295YZUR 1112870-TPS728175295YZUR 776-TPS728175295YZUR 296-40948-2-ND TPS728175295YZUR TPS728175295YZUR TPS728175295YZUR
Product Name TPS728175295 Single Output LDO, 200mA, Dual Level Fixed (1.75V or 2.95V) with Vset Pin PMIC - PMIC - Voltage Regulators - Linear - TPS728175295YZUR 2.95V 200mA 6.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA Other; 5-DSBGA Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.75 to 2.95 volts 1.75 to 2.95 volts 2.95 volts 1.75 to 2.95 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195LRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details