Texas Instruments TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVRG4

Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator - TPS72301DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator
TPS72301DBVRG4
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DBVRG4
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
200mA -10V SOT-23 LDO Voltage Regulator IC
776-TPS72301DBVRG4
200mA -10V SOT-23 LDO Voltage Regulator IC 776-TPS72301DBVRG4
Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVRG4 can be used for catalog matching and distributor lookup.

Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52814-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52814-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52814-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52814-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52814-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52814-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52814-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52814-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52814-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVRG4 - 1112816-TPS72301DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVRG4
1112816-TPS72301DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVRG4 1112816-TPS72301DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112816-TPS72301DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Maximum Output Voltage: -10V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): ADP7182AUJZ-R7; TPS72301DBVRTPS72301 DBVTR; ; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112816-TPS72301DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Maximum Output Voltage: -10V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): ADP7182AUJZ-R7; TPS72301DBVRTPS72301DBVTR; ;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72301DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72301DBVRG4
PMIC - Voltage Regulators - Linear TPS72301DBVRG4
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72301DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72301DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72301DBVRG4
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72301DBVRG4
LDO Voltage Regulators TPS72301DBVRG4
LDO Voltage Regulators 200mA Low Noise High-PSRR

LDO Voltage Regulators 200mA Low Noise High-PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72301DBVRG4 776-TPS72301DBVRG4 296-52814-2-ND 1112816-TPS72301DBVRG4 TPS72301DBVRG4 TPS72301DBVRG4 TPS72301DBVRG4
Product Name TPS72301 200mA, Negative Output Low-Dropout Linear Regulator 200mA -10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72301DBVRG4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Polarity Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT,SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage -9.75 to -1.2 volts -10 volts -10 to -1.2 volts 1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details