Texas Instruments TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin TPS72015YZUR

Description
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin - TPS72015YZUR - Texas Instruments
Dallas, TX, United States
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin
TPS72015YZUR
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin TPS72015YZUR
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 350mA 1.5V LDO Voltage Regulator IC
776-TPS72015YZUR
Low-Power 350mA 1.5V LDO Voltage Regulator IC 776-TPS72015YZUR
350mA LDO 1.5V Fixed Output, Low IQ, High PSRR Product overview: TPS72015YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015YZUR can be used for catalog matching and distributor lookup.

350mA LDO 1.5V Fixed Output, Low IQ, High PSRR Product overview: TPS72015YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72015YZURCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72015YZURCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72015YZURCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72015YZURTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72015YZURTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72015YZURTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72015YZUR - 937334-TPS72015YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72015YZUR
937334-TPS72015YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS72015YZUR 937334-TPS72015YZUR
Manufacturer: Texas Instruments Win Source Part Number: 937334-TPS72015YZUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 5-DSBGA (0.96x1.33) Package: 6-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS72015 Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (0.96x1.33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS72015YZURDKR, 296-TPS72015YZURCT, 296-TPS72015YZURTR, TPS72015YZUR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937334-TPS72015YZUR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 5-DSBGA (0.96x1.33)
Package: 6-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS72015
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (0.96x1.33)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS72015YZURDKR, 296-TPS72015YZURCT, 296-TPS72015YZURTR, TPS72015YZUR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72015YZUR
LDO Voltage Regulators TPS72015YZUR
LDO Voltage Regulators Sgl Output LDO 350mA Fixed

LDO Voltage Regulators Sgl Output LDO 350mA Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72015YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72015YZUR
PMIC - Voltage Regulators - Linear TPS72015YZUR
IC REG LINEAR 1.5V 350MA 5DSBGA

IC REG LINEAR 1.5V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72015YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72015YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72015YZUR
IC REG LINEAR 1.5V 350MA 5DSBGA

IC REG LINEAR 1.5V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72015YZUR 776-TPS72015YZUR 296-TPS72015YZURCT-ND 937334-TPS72015YZUR TPS72015YZUR TPS72015YZUR TPS72015YZUR
Product Name TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin Low-Power 350mA 1.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72015YZUR LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-UFBGA, DSBGA Other; 5-DSBGA (0.96x1.33)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details