Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 6-SON -40 to 125
80mA LDO, 24V In, 15V Out, 3uA IQ, 670mV Dropout, SON Product overview: TPS715A01DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A01DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1273139-TPS715A01DRV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 80mA
Family Name: TPS715A01
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2μA ~ 5.8μA
PSRR: 60dB (100kHz)
Protection Features: Over Current, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Output Voltage MAX: 15V
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 1.12V @ 80mA
Alternative Parts (Cross-Reference): 5962R8998102V9A; TPS715A01DRBR; TPS715A01DRBRG4;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 80MA 6WSON
IC REG LINEAR POS ADJ 80MA 6WSON
LDO Voltage Regulators SGL Output LDO 80mA Hi Input Vtg
IC REG LINEAR POS ADJ 80MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS715A01DRVR | 776-TPS715A01DRVR | 296-40936-2-ND | 1273139-TPS715A01DRVR | TPS715A01DRVR | TPS715A01DRVR | TPS715A01DRVR | TPS715A01DRVR |
| Product Name | TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current | 80mA 24V 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - TPS715A01DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection | |||||
| Output Voltage | 1.2 to 15 volts | 15 volts | 1.2 to 15 volts | 1.2 volts | 1.2 volts | 1.2 volts |