DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
204
205
206
207
208
209
210
211
212
213
214
215
216
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.2V 300MA USPQ-4B03 | |
| IC REG LIN 1.8V 300MA USPQ-4B03 | |
| IC REG LIN 2.05V 300MA USPQ-4B03 | |
| IC REG LIN 2.5V 300MA USPQ-4B03 | |
| IC REG LIN 2.7V 300MA USPQ-4B03 | |
| IC REG LIN 2.85V 300MA SSOT-24 | |
| IC REG LIN 2.8V 300MA USPQ-4B03 | |
| IC REG LIN 2.9V 300MA USPQ-4B03 | |
| IC REG LIN 3.1V 300MA USPQ-4B03 | |
| IC REG LIN 3.2V 300MA USPQ-4B03 | |
| IC REG LIN 3.3V 300MA USPQ-4B03 | |
| IC REG LINEAR 1.25V 300MA 4-USP | |
| IC REG LINEAR 1.2V 300MA 4-USP | |
| IC REG LINEAR 1.2V 300MA SOT-25 | |
| IC REG LINEAR 1.2V 300MA SOT89-5 | |
| IC REG LINEAR 1.2V 700MA SOT-25 | |
| IC REG LINEAR 1.3V 700MA SOT-25 | |
| IC REG LINEAR 1.8V 300MA SOT-25 | |
| IC REG LINEAR 1.8V 300MA SOT89-5 | |
| IC REG LINEAR 2.1V 300MA SOT-25 | |
| IC REG LINEAR 2.5V 300MA 4-USP | |
| IC REG LINEAR 2.5V 300MA SOT-25 | |
| IC REG LINEAR 2.5V 300MA SOT89-5 | |
| IC REG LINEAR 2.6V 300MA SOT-25 | |
| IC REG LINEAR 2.7V 300MA 4-USP | |
| IC REG LINEAR 2.8V 300MA SOT-25 | |
| IC REG LINEAR 2.8V 300MA SSOT-24 | |
| IC REG LINEAR 2.9V 300MA 4-USP | |
| IC REG LINEAR 2.9V 300MA SOT-25 | |
| IC REG LINEAR 3.1V 300MA 4-USP | |
| IC REG LINEAR 3.3V 300MA SOT-25 | |
| IC REG LINEAR 3.3V 300MA SSOT-24 | |
| IC REG LINEAR 3.65V 300MA 4-USP | |
| IC REG LINEAR 3.9V 300MA 4-USP | |
| IC REG LINEAR 3V 300MA SOT-25 | |
| IC REG LINEAR 3V 300MA SSOT-24 | |
| IC REG LINEAR 3V 300MA USPQ-4B03 | |
| IC REG LINEAR 4V 300MA 4-USP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA USPQ-4B03 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5 |
| << Prev | Next >> |