Dual, 200mA Output, Low Noise, High PSRR Low Dropout Regulator 6-SON -40 to 125
200-mA, low-IQ, high-PSRR, dual-channel low-dropout voltage regulator with active pulldown 6-WSON -40 to 125 Product overview: TPS71918-28DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71918-28DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112782-TPS71918-28D
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V
Dropout Voltage-Max: -, 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
IC REG LIN 1.8V/2.8V 200MA 6WSON
IC REG LIN 1.8V/2.8V 200MA 6WSON
IC REG LIN 1.8V/2.8V 200MA 6WSON
LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71918-28DRVT | 776-TPS71918-28DRVT | 1112782-TPS71918-28DRVT | 296-TPS71918-28DRVTCT-ND | TPS71918-28DRVT | TPS71918-28DRVT | TPS71918-28DRVT | TPS71918-28DRVT |
| Product Name | TPS71918-28 Dual, 200mA Output, Low Noise, High PSRR Low Dropout Regulator | Low-Power Dual Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS71918-28DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 2.8 volts | 1.8 to 2.8 volts | 1.8 to 2.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |