Automotive Catalog Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Neg Adj LDO 200mA, -2.5V, SOT-23-5 Product overview: TPS72325QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -2.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -2.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325QDBVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1112822-TPS72325QDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -2.5V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 225μA to 325μA
PSRR: 60dB to 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LIN -2.5V 200MA SOT23-5
IC REG LIN -2.5V 200MA SOT23-5
IC REG LIN -2.5V 200MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72325QDBVRQ1 | 776-TPS72325QDBVRQ1 | 296-47246-2-ND | 1112822-TPS72325QDBVRQ1 | TPS72325QDBVRQ1 | TPS72325QDBVRQ1 | TPS72325QDBVRQ1 |
| Product Name | TPS72325-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise | 200mA -2.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS72325QDBVRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed Output,Negative Output | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable | |||
| Output Voltage | -2.5 volts | -2.5 volts | -2.5 volts | 2.5 volts | -2.5 volts | -2.5 volts |