Texas Instruments TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise TPS73001DBVTG4

Description
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise - TPS73001DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise
TPS73001DBVTG4
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise TPS73001DBVTG4
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85

Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC
776-TPS73001DBVTG4
200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC 776-TPS73001DBVTG4
200mA LDO, 5.5V, SOT-23-6, 1.2V Ref, 68dB PSRR Product overview: TPS73001DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73001DBVTG4 can be used for catalog matching and distributor lookup.

200mA LDO, 5.5V, SOT-23-6, 1.2V Ref, 68dB PSRR Product overview: TPS73001DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73001DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73001DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73001DBVTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73001DBVTG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVTG4 - 1112878-TPS73001DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVTG4
1112878-TPS73001DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVTG4 1112878-TPS73001DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112878-TPS73001DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112878-TPS73001DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73001DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73001DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73001DBVTG4
IC REG LIN POS ADJ 200MA SOT23-6

IC REG LIN POS ADJ 200MA SOT23-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73001DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73001DBVTG4
PMIC - Voltage Regulators - Linear TPS73001DBVTG4
IC REG LIN POS ADJ 200MA SOT23-6

IC REG LIN POS ADJ 200MA SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73001DBVTG4
LDO Voltage Regulators TPS73001DBVTG4
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73001DBVTG4 776-TPS73001DBVTG4 TPS73001DBVTG4-ND 1112878-TPS73001DBVTG4 TPS73001DBVTG4 TPS73001DBVTG4 TPS73001DBVTG4
Product Name TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.22 to 5.5 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details