Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications 6-WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (1.5x1.5)
5V LDO 150mA, 2.5% Acc, 170mV Dropout, 6.5V In, 80uA IQ, WSON Product overview: TPS71750QDSERQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71750QDSERQ1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 6WSON
IC REG LINEAR 5V 150MA 6WSON
LDO Voltage Regulators AC Sgl Output LDO 150mA Fixed 5V
IC REG LINEAR 5V 150MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71750QDSERQ1 | 296-52079-2-ND | 776-TPS71750QDSERQ1 | TPS71750QDSERQ1 | TPS71750QDSERQ1 | TPS71750QDSERQ1 | TPS71750QDSERQ1 |
| Product Name | TPS717-Q1 Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150mA 6.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.9000 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |