250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
IC REG LINEAR 1.9V 250MA 6WSON
LDO Voltage Regulators 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72719DSET | TPS72719DSET | 296-TPS72719DSETCT-ND | TPS72719DSET | TPS72719DSET |
| Product Name | TPS72719 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; WSON6 | Other; 6-WFDFN | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | |||
| Output Voltage | 1.9 volts | 1.9 volts | 1.9 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps |