DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
120
130
140
150
160
170
177
178
179
180
181
182
183
184
185
186
187
188
189
190
200
210
220
230
240
245
| Product Name | Notes |
|---|---|
| 1.5-A, LOW-VIN (0.8-V), HIGH-ACC | |
| 1.5-A, LOW-VIN (0.8-V), LOW-NOIS | |
| 1A ULTRA-LOW-DROPOUT VOLTAGE REG | |
| 3-A, LOW-VIN (0.8-V), LOW-NOISE, | |
| AUTOMOTIVE 150MA, 10V, LOW-DROPO | |
| AUTOMOTIVE 1A ULTRA-LOW-DROPOUT | |
| IC CTRLR IDEAL DIODE 75V SOT23-6 | |
| IC CTRLR IDEAL DIODE SOT23-6 | |
| IC REG LDO 400MA SOT23-5 | |
| IC REG LIN POS ADJ 1.35A 10VSON | |
| IC REG LIN POS ADJ 1.5A 10VSON | |
| IC REG LIN POS ADJ 1.5A 20-VQFN | |
| IC REG LIN POS ADJ 1A SOT-223-6 | |
| IC REG LIN POS ADJ 500MA 10VSON | |
| IC REG LINEAR 1.25V 1A 8-SON | |
| IC REG LINEAR 1.8V 1A 8-SON | |
| IC REG LINEAR 2.5V 1A SOT-223-6 | |
| IC REG LINEAR 2.5V 3A TO263 | |
| IC REG LINEAR 3.3V 1A SOT-223-6 | |
| IC REG LINEAR 3.3V 400MA 8-SON | |
| IC REG LINEAR 3V 1A 8-SON | |
| IC REG LINEAR 5V 1A 8-SON | |
| IC REG LINEAR 5V 500MA 8-SON | |
| IC REG LINEAR POS ADJ 1A 8-SON | |
| IC REG LINEAR POS ADJ 3A 10VSON | |
| IC REG LINEAR POS ADJ 3A 20-VQFN | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 750mA 28-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-VSON (10x11) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-VSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-7 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 750mA 28-HTSSOP | |
| Microcontroller, MCU PMIC 20-VQFN (5x5) | |
| Power Supplies PMIC 20-VQFN (3.5x4.5) |
| << Prev | Next >> |