Texas Instruments TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator TPS71928-28DRVTG4

Description
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator - TPS71928-28DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator
TPS71928-28DRVTG4
TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator TPS71928-28DRVTG4
Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125

Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 2.8V 200mA 90uA LDO Voltage Regulator IC
776-TPS71928-28DRVTG4
Dual 2.8V 200mA 90uA LDO Voltage Regulator IC 776-TPS71928-28DRVTG4
2.8V Dual LDO 200mA, 90uA IQ, 230mV VDO, 6.5V In Product overview: TPS71928-28DRVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 200mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71928-28DRVTG 4 can be used for catalog matching and distributor lookup.

2.8V Dual LDO 200mA, 90uA IQ, 230mV VDO, 6.5V In Product overview: TPS71928-28DRVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 200mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71928-28DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71928-28DRVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71928-28DRVTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71928-28DRVTG4-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVTG4 - 1112786-TPS71928-28DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVTG4
1112786-TPS71928-28DRVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVTG4 1112786-TPS71928-28DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112786-TPS71928-28D RVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 160μA to 250μA PSRR: 63dB to 44dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1112786-TPS71928-28DRVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71928-28DRVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71928-28DRVTG4
PMIC - Voltage Regulators - Linear TPS71928-28DRVTG4
IC REG LINEAR 2.8V 200MA 6WSON

IC REG LINEAR 2.8V 200MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71928-28DRVTG4
LDO Voltage Regulators TPS71928-28DRVTG4
LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR

LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71928-28DRVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71928-28DRVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71928-28DRVTG4
IC REG LINEAR 2.8V 200MA 6WSON

IC REG LINEAR 2.8V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71928-28DRVTG4 776-TPS71928-28DRVTG4 TPS71928-28DRVTG4-ND 1112786-TPS71928-28DRVTG4 TPS71928-28DRVTG4 TPS71928-28DRVTG4 TPS71928-28DRVTG4
Product Name TPS71928-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator Dual 2.8V 200mA 90uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71928-28DRVTG4 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details