Texas Instruments TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72733YFFT

Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS72733YFFT - Texas Instruments
Dallas, TX, United States
TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS72733YFFT
TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS72733YFFT
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72733YFFT - 798167-TPS72733YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72733YFFT
798167-TPS72733YFFT
PMIC - PMIC - Voltage Regulators - Linear - TPS72733YFFT 798167-TPS72733YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798167-TPS72733YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS72733 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 130μA PSRR: 85dB ~ 45dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 4-DSBGA (1x1) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): MAX5005BCUB-T; MAX5007ACUB+; MAX8867EUK33-T; S-1167B33-I6T2G; Introduction Date: June 14, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798167-TPS72733YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS72733
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 130μA
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-DSBGA (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): MAX5005BCUB-T; MAX5007ACUB+; MAX8867EUK33-T; S-1167B33-I6T2G;
Introduction Date: June 14, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72733YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72733YFFTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72733YFFTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72733YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72733YFFTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72733YFFTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72733YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72733YFFTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72733YFFTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS72733YFFT
Low-Power Voltage Regulator IC 776-TPS72733YFFT
250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72733YFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72733YFFT can be used for catalog matching and distributor lookup.

250-mA, ultra-low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: TPS72733YFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72733YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72733YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72733YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72733YFFT
IC REG LINEAR 3.3V 250MA 4DSBGA

IC REG LINEAR 3.3V 250MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72733YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72733YFFT
PMIC - Voltage Regulators - Linear TPS72733YFFT
IC REG LINEAR 3.3V 250MA 4DSBGA

IC REG LINEAR 3.3V 250MA 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72733YFFT 798167-TPS72733YFFT 296-TPS72733YFFTCT-ND 776-TPS72733YFFT TPS72733YFFT TPS72733YFFT
Product Name TPS72733 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS72733YFFT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,WSON Other; 4-UFBGA, DSBGA Other; 4-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details