Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263 -40 to 125
Fixed Positive LDO Regulator, 1.5V, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 143940-TPS72615KTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.32V @ 1A
Operating Supply Current: 120μA to 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 1.5V 1A DDPAK/TO263-5
IC REG LIN 1.5V 1A DDPAK/TO263-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72615KTTT | TPS72615KTTT | 143940-TPS72615KTTT | 296-13751-2-ND | TPS72615KTTT | TPS72615KTTT |
| Product Name | TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS72615KTTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SMSIP5H | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |