200mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
IC REG LINEAR 1.85V 250MA 4DSBGA
IC REG LINEAR 1.85V 250MA 4DSBGA
LDO Voltage Regulators 200mAUltralow IQ Fast Trans RespRF
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS727185YFFT | 296-TPS727185YFFTTR-ND | TPS727185YFFT | TPS727185YFFT | TPS727185YFFT |
| Product Name | TPS727185 200mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 4-UFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |