Texas Instruments TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin TPS72013YZUT

Description
Single Output LDO, 350mA, Fixed (1.3V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.3V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin - TPS72013YZUT - Texas Instruments
Dallas, TX, United States
TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin
TPS72013YZUT
TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin TPS72013YZUT
Single Output LDO, 350mA, Fixed (1.3V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.3V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72013YZUT - 144623-TPS72013YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72013YZUT
144623-TPS72013YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS72013YZUT 144623-TPS72013YZUT
Manufacturer: Texas Instruments Win Source Part Number: 144623-TPS72013YZUT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Output Voltage: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144623-TPS72013YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS72013YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.3V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.3V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23574-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23574-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23574-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23574-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23574-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23574-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23574-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23574-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23574-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Singapore, Singapore
350mA 1.3V 1.1V LDO Voltage Regulator IC
776-TPS72013YZUT
350mA 1.3V 1.1V LDO Voltage Regulator IC 776-TPS72013YZUT
350mA LDO 1.3V Fixed Output, 1.1V-4.5V Vin, 50dB PSRR Product overview: TPS72013YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 1.3V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 1.3V, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72013YZUT can be used for catalog matching and distributor lookup.

350mA LDO 1.3V Fixed Output, 1.1V-4.5V Vin, 50dB PSRR Product overview: TPS72013YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 350mA, 1.3V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350mA, 1.3V, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72013YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72013YZUT
LDO Voltage Regulators TPS72013YZUT
LDO Voltage Regulators Sgl Output LDO 350mA Fixed

LDO Voltage Regulators Sgl Output LDO 350mA Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72013YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72013YZUT
PMIC - Voltage Regulators - Linear TPS72013YZUT
IC REG LINEAR 1.3V 350MA 5DSBGA

IC REG LINEAR 1.3V 350MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72013YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72013YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72013YZUT
IC REG LINEAR 1.3V 350MA 5DSBGA

IC REG LINEAR 1.3V 350MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72013YZUT 144623-TPS72013YZUT TPS72013YZUT 296-23574-1-ND 776-TPS72013YZUT TPS72013YZUT TPS72013YZUT TPS72013YZUT
Product Name TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin PMIC - PMIC - Voltage Regulators - Linear - TPS72013YZUT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 350mA 1.3V 1.1V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA Other; 5-DSBGA (1x1.37) Other; DSBGA5 Other; 6-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details