250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 055843-TPS72727DSER
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.163V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 85dB to 45dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 250MA 6-WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
IC REG LINEAR 2.7V 250MA 6-WSON
2.7V 250mA LDO Regulator, 8uA IQ, 163mV Dropout, 5.5V In, WFDFN Product overview: TPS72727DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72727DSER can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 250MA 6WSON
IC REG LINEAR 2.7V 250MA 6WSON
IC REG LINEAR 2.7V 250MA 6WSON
LDO Voltage Regulators 250mA,Ultra-Low IQ Fast Trans Resp,RF
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72727DSER | TPS72727DSER | 055843-TPS72727DSER | 296-TPS72727DSERCT-ND | 776-TPS72727DSER | TPS72727DSER | TPS72727DSER | TPS72727DSER | TPS72727DSER |
| Product Name | TPS72727 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS72727DSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 250mA 8uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; WSON | Other; WSON6 | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |